EN
  • EN
  • DE

CA3539AA

Part No CA3539AA
Manufacturer Harris Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051015-CA3539AA
Categories OEM Parts(C-E)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3539AA CAD Model

Description

The CA3539AA is a quad operational amplifier manufactured by Harris Corporation (now Intersil, part of Renesas). It's designed for general-purpose amplification and signal conditioning applications. This amplifier offers a combination of performance characteristics suitable for a wide range of analog circuit designs.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Comparators
  • Audio amplifiers

Features

  • Quad operational amplifier configuration
  • Low input bias current
  • High open-loop gain
  • Short-circuit protection
  • Wide supply voltage range
  • Internal compensation

Benefits

  • Versatile: Suitable for a broad range of analog signal processing tasks.
  • Stable: Internal compensation simplifies circuit design and ensures stable operation.
  • Protected: Short-circuit protection enhances the amplifier's reliability.
  • Efficient: Low input bias current minimizes errors and power consumption.
  • Space-Saving: Quad configuration allows for multiple amplifier functions in a single package.

Additional Details

The CA3539AA operational amplifier is commonly used in applications where multiple amplifier stages are required, such as in active filters and instrumentation amplifiers. Key electrical characteristics include input offset voltage, input bias current, open-loop voltage gain, and slew rate. Consult the manufacturer's datasheet for detailed specifications and performance curves. This amplifier is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess