EN
  • EN
  • DE

HY911103A

Part No HY911103A
Manufacturer Hanrun
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031644-HY911103A
Categories OEM Parts(F-I)
Manufacturer Hanrun
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY911103A CAD Model

Description

The HY911103A is a single-port 10/100 Base-TX Ethernet PHY transceiver module manufactured by HanRun Electronics. It's designed to interface between a Media Access Controller (MAC) and the physical layer of an Ethernet network, enabling devices to transmit and receive data over twisted-pair cables. The module integrates both the physical layer functions and the isolation transformers required for Ethernet connectivity.

Applications:

  • Embedded Systems with Ethernet Connectivity: Enabling network communication in embedded devices.
  • Industrial Control Systems: Connecting industrial equipment to Ethernet networks.
  • Network Interface Cards (NICs): Providing Ethernet connectivity for computers and servers.
  • IP Cameras: Transmitting video data over Ethernet networks.
  • Set-Top Boxes: Enabling network access for multimedia devices.

Features:

  • Data Rate: Supports 10 Mbps (10Base-T) and 100 Mbps (100Base-TX) Ethernet.
  • Interface: Typically connects to a MAC via MII (Media Independent Interface) or RMII (Reduced Media Independent Interface).
  • Integrated Magnetics: Includes built-in isolation transformers, simplifying design and reducing component count.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Power Supply: Operates on a single 3.3V power supply.
  • Package: Typically available in a small surface-mount package.
  • LED Indicators: Often includes LEDs to indicate link status and activity.

Benefits:

  • Simplified Design: Integrated magnetics reduce external component count and simplifies PCB layout.
  • Cost-Effective: Provides a cost-effective solution for Ethernet connectivity.
  • Compact Size: Small package size saves valuable board space.
  • Easy Integration: Standard interfaces facilitate easy integration with MAC controllers.
  • Reliable Performance: Designed for reliable operation in various environments.

Additional Details:

The HY911103A implements the physical layer functions defined in the IEEE 802.3 standard. It typically connects to a microcontroller or processor with an integrated Ethernet MAC or an external MAC controller. The module provides all the necessary circuitry for transmitting and receiving Ethernet packets over standard twisted-pair cables (e.g., Cat5, Cat5e, Cat6). It includes filtering, encoding, and decoding functions to ensure reliable data transmission.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4033 $56.1320
90+ $1.1514 $103.6260
135+ $1.1155 $150.5925
190+ $1.0795 $205.1050
240+ $1.0435 $250.4400
325+ $0.9356 $304.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,913 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess