EN
  • EN
  • DE

SC1441BK-25

Part No SC1441BK-25
Manufacturer Hammond Manufacturing
Catalog OEM Parts ( S )
Description 8-32 x 3/8 SS SCREW BK-25 pack (2.9 x 2.6 x 0.75) Hammond PN SC1441BK-25 : UPC [623980513805]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971299-SC1441BK-25
Categories OEM Parts( S )
Manufacturer Hammond Manufacturing
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1441BK-25 CAD Model

Description

The SC1441BK-25 is an enclosure manufactured by Hammond Manufacturing. This enclosure is designed to house and protect electronic components, instruments, or other equipment. Hammond Manufacturing is a well-known provider of enclosures and cabinets for various industries.

Applications:

  • Electronic Equipment Housing: Provides protection for electronic circuits and devices.
  • Instrumentation Enclosures: Used to house measurement and testing instruments.
  • Control Panels: Enclosures for control systems and automation equipment.
  • Networking Equipment: Housing for routers, switches, and other networking devices.
  • DIY Projects: Suitable for hobbyists and makers to house their electronic projects.

Features:

  • Durable Construction: Made from robust materials like steel or aluminum for long-lasting protection.
  • Protective Finish: Coated with powder paint or other finishes to resist corrosion and scratches.
  • Ventilation Options: Some models offer ventilation holes or fans to dissipate heat.
  • Mounting Options: Designed with mounting flanges or holes for easy installation.
  • Access Panels: Removable panels for easy access to internal components.
  • Variety of Sizes: Available in various sizes to accommodate different equipment.

Benefits:

  • Protection: Safeguards electronic components from dust, moisture, and physical damage.
  • Organization: Keeps equipment organized and neatly arranged.
  • Safety: Provides a barrier to protect users from electrical hazards.
  • Professional Appearance: Presents a clean and professional look for equipment installations.
  • Customization: Can be easily modified or customized to meet specific requirements.

Technical Specifications:

The SC1441BK-25 enclosure is specified by its dimensions (length, width, height), material (steel, aluminum, plastic), and finish (powder coat, paint). It is also characterized by its IP (Ingress Protection) rating, which indicates the level of protection against dust and water. The enclosure may include features such as mounting brackets, grounding studs, and cable entry points. The load capacity indicates the maximum weight that the enclosure can support. It is designed to meet industry standards for safety and environmental compliance.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess