EN
  • EN
  • DE

MT42C4256Z-7L

Part No MT42C4256Z-7L
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002548-MT42C4256Z-7L
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT42C4256Z-7L CAD Model

Description

The MT42C4256Z-7L is a 256Mb Mobile LPDDR SDRAM (Low Power Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology. It's designed for mobile applications that require high bandwidth, low power consumption, and small form factor. This memory is commonly used in smartphones, tablets, and other portable devices.

Applications:

  • Smartphones: Main memory for applications, operating system, and multimedia content.
  • Tablets: Provides memory for running applications, games, and multimedia.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices.
  • Digital Cameras: Stores captured images and videos.
  • Portable Gaming Consoles: Provides memory for game data and graphics.

Features:

  • 256Mb Capacity: Provides sufficient memory for demanding mobile applications.
  • LPDDR SDRAM: Low Power Double Data Rate technology for reduced power consumption.
  • High Bandwidth: Fast data transfer rates for smooth multimedia performance.
  • Small Form Factor: Compact package for space-constrained mobile devices.
  • On-Chip Temperature Sensor: Monitors the temperature of the memory for thermal management.
  • Partial Array Self Refresh (PASR): Reduces power consumption by refreshing only the active memory regions.
  • Deep Power Down (DPD): Minimizes power consumption when the memory is in standby mode.

Benefits:

  • Improved Mobile Performance: High bandwidth and low latency enhance application responsiveness and multimedia performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Size: Small form factor allows for compact device designs.
  • Enhanced Thermal Management: On-chip temperature sensor enables effective thermal management.
  • Optimized Power Consumption: PASR and DPD features minimize power consumption in various operating modes.

Additional Details:

The MT42C4256Z-7L operates with a supply voltage of 1.8V. It's available in a FBGA (Fine-Pitch Ball Grid Array) package. The data rate is typically in the range of 1600 Mbps. The operating temperature range is typically -30°C to +85°C. Refer to the datasheet for detailed electrical characteristics, such as timing parameters, power consumption figures, and package dimensions. Proper PCB layout and signal integrity are crucial for achieving optimal performance. The datasheet will provide guidelines for PCB design and termination techniques.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess