EN
  • EN
  • DE

PI08-015

Part No PI08-015
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 274200-PI08-015
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI08-015 CAD Model

Description

The PI08-015 is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in various power supply and filtering applications, offering a compact size and efficient performance.

Applications

  • DC-DC converters: Used for voltage regulation in step-up (boost) and step-down (buck) converters.
  • Power supplies: Found in power supplies for computers, servers, and other electronic devices.
  • Filtering circuits: Employed for noise reduction and signal conditioning.
  • LED lighting: Used in LED drivers for efficient power conversion.
  • Portable devices: Suitable for battery-powered devices requiring compact power management solutions.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: Allows for high-density circuit designs.
  • High saturation current: Enables efficient power handling.
  • Low DC resistance: Minimizes power losses.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Improved EMI performance: The shielded design minimizes noise emissions, ensuring reliable operation in sensitive environments.
  • Space-saving design: The compact size allows for integration into smaller devices.
  • High efficiency: Low DC resistance reduces power dissipation and improves overall system efficiency.
  • Reliable operation: Robust construction ensures long-term performance.
  • Simplified assembly: SMT compatibility reduces manufacturing costs.

Additional Details

Specific electrical characteristics such as inductance value (e.g., in μH), saturation current (e.g., in Amps), and DC resistance (e.g., in Ohms) will vary based on the exact specifications of the PI08-015 inductor. Consult the Sumida America Components Inc. datasheet for precise details. The component typically operates within a specified temperature range (e.g., -40°C to +125°C). The materials used are typically ferrite core and enameled copper wire. It is designed to be reflow solder compatible. The physical dimensions (length, width, height) are typically in millimeters and are critical for PCB layout design.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess