EN
  • EN
  • DE

PFA60000BK

Part No PFA60000BK
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description FILTER EXHAUST BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PF
Accessory Type Filter
For Use With/Related Products PF Series
Win Source Part Number 766800-PFA60000BK
Popularity Medium
Supply and Demand Status Limited
Family Name PFA60000BK
Introduction Date November 25, 2017
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian PFA60000BK CAD Model

Description

The Hammond Manufacturing PF Series Filter is a high-quality accessory type filter that is compatible with the PF series of products.

  • Family Name: PFA60000BK
  • Category: Boxes, Enclosures, Racks
  • Introduction Date: November 25, 2017
  • ECCN: EAR99
  • Country of Origin: United States of America
  • Estimated EOL Date: 2033
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Panduit Corp
JUMPER KITS NETWORK CBN
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Hammond Manufacturing
20U TAPPED 10-32 RAIL FOR HWM / Rack Rails
Need more? Email Us
Bud Industries
SLIDE 3/4 EXTENSION 26" PAIR / Rack Mounting Bracket Sliding Mechanism
Need more? Email Us
Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess