EN
  • EN
  • DE

FLK48MM

Part No FLK48MM
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series FLK
Package Bag
Product Status Active
Accessory Type Mounting Bracket
Features Magnet
For Use With/Related Products Light Kits
Base Product Number FLK
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.19.3000
Win Source Part Number 1179499-FLK48MM
Ultra Librarian 3D Model Ultra Librarian FLK48MM CAD Model

Description

The 1179499-FLK48MM is a mounting bracket accessory in the boxes, enclosures, racks - rack accessories category.

  • Series: FLK
  • Features: Magnet
  • Accessory For: Light Kits
  • Package: Bag
  • Manufacturer: Hammond Manufacturing
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
HINGE
Lowest to $31.9678
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Tripp Lite
RACK ENCLOSURE SERVER CABINET MO
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Hammond Manufacturing
20U TAPPED 10-32 RAIL FOR HWM / Rack Rails
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Panduit Corp
SPOOL FIBER
Lowest to $10.0855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess