EN
  • EN
  • DE

AB-8089

Part No AB-8089
Manufacturer Bud Industries
Catalog Rack Accessories
Description BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Bud Industries
Package Bulk
Product Status Active
Accessory Type Mounting Bracket
Features Adjustable
For Use With/Related Products Double Racks
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1047942-AB-8089
Ultra Librarian 3D Model Ultra Librarian AB-8089 CAD Model

Description

The mounting bracket with adjustable features is a perfect accessory for double racks. Manufactured by Bud Industries, this rack accessory is designed to provide convenience and flexibility in organizing electronic components.

  • Accessory Type: Mounting Bracket
  • For Use With/Related Products: Double Racks
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Category: Boxes, Enclosures, Racks
  • Product Status: Active

You May Also Be Interested in

Panduit Corp
JUMPER KITS NETWORK CBN
Need more? Email Us
Panduit Corp
SPOOL FIBER
Lowest to $10.0855
Hammond Manufacturing
FEET RUBBER .75" X .5" BLK 1=24 / Rack Rubber Feet Screw On
Need more? Email Us
Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Panduit Corp
WMPF1E REPLACEMENT COVER KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess