EN
  • EN
  • DE

AX100795

Part No AX100795
Manufacturer Belden Inc.
Catalog Rack Accessories
Description HORIZONTAL CABLE MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Belden Inc.
Package Bulk
Product Status Active
Accessory Type Cable Management
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 981873-AX100795
Ultra Librarian 3D Model Ultra Librarian AX100795 CAD Model

Description

The AX100795 is a Cable Management accessory designed for use with racks and enclosures, manufactured by Belden Inc.

  • Product Status: active
  • Package: bulk packaged
  • Standard Package: 1 piece
  • Win Source Part Number: 981873-AX100795
  • REACH: unaffected by the REACH regulation
  • HTSUS Code: 0000.00.0000
  • Description: versatile cable management solution that helps organize and secure cables in rack systems. Its high-quality construction ensures durability and reliability for long-term use.

You May Also Be Interested in

Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Panduit Corp
CABLE JUMPER KIT
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Hammond Manufacturing
TWIN THERMOSTAT SKTD SERIES
Need more? Email Us
Bud Industries
SLIDE 3/4 EXTENSION 26" PAIR / Rack Mounting Bracket Sliding Mechanism
Need more? Email Us
Bud Industries
KIT RECESSED MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Hammond Manufacturing
HINGE
Lowest to $31.9678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess