EN
  • EN
  • DE

1455QBRED-10

Part No 1455QBRED-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC RED 10/PACK / Plastic, ABS Bezel 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm) Red
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1455
Package Bag
Product Status Active
Type Bezel
For Use With/Related Products 1455Q Series
Size / Dimension 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
Color Red
Material Plastic, ABS
Base Product Number 1455
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 873660-1455QBRED-10
Ultra Librarian 3D Model Ultra Librarian 1455QBRED-10 CAD Model

Description

The 873660-1455QBRED-10 is a red colored bezel type box component from the 1455 series manufactured by Hammond Manufacturing.

  • Series: 1455
  • Designed for use with: 1455Q series
  • Material: Plastic and ABS
  • Package: Bag
  • Quantity: 1 Piece
  • Size: 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 3926.90.9985
  • Base Product Number: 1455
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
BEZEL SOLID PLASTIC BLK 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
WINDOW DEEP HINGED 12.19X14.56" / Deep Hinged Window Kits
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Need more? Email Us
Hammond Manufacturing
PANEL INNER STEEL 9.1X5.7" / Galvanized Steel Inner Panel For 1554/55 B
Lowest to $17.1242
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess