EN
  • EN
  • DE

EPINS

Part No EPINS
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description HINGE PINS - STEEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hammond Manufacturing
Series Eclipse
Package Bag
Product Status Active
Accessory Type Hinge Pin
For Use With/Related Products Eclipse Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.8085
Win Source Part Number 769507-EPINS
Ultra Librarian 3D Model Ultra Librarian EPINS CAD Model

Description

The EPINS is a hinge pin accessory designed for use with the Eclipse series boxes from Hammond Manufacturing.

  • Package: Bag
  • Category: Boxes, Enclosures, Racks
  • Part Status: Active
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 7318.15.8085
  • Manufacturer: Hammond Manufacturing

You May Also Be Interested in

Davies Molding, LLC
FOOT 0.88" PHENOLIC BLACK
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN LOCK STEEL
Need more? Email Us
Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Hammond Manufacturing
TERMINAL STRAP - 27.5" LENGTH
Lowest to $54.7754

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8348 $75.3392
8+ $15.4541 $123.6328
12+ $14.9713 $179.6556
16+ $14.4883 $231.8128
21+ $14.0053 $294.1113
28+ $12.5565 $351.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess