EN
  • EN
  • DE

18S30

Part No 18S30
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description TERMINAL STRAP - 27.5" LENGTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hammond Manufacturing
Series 1418
Package Box
Product Status Active
Accessory Type Terminal Strap
For Use With/Related Products 1418 Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 436497-18S30
Ultra Librarian 3D Model Ultra Librarian 18S30 CAD Model

Description

The 436497-18S30 is a terminal strap accessory designed for use with the 1418 Series boxes, enclosures, and racks from Hammond Manufacturing.

  • Series: 1418
  • Standard Package: 1 piece
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Weidmuller
WFW-1X1/2IN NPT WASHER FIBE
Lowest to $77.4254
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
686
Keystone Electronics
CONN HDR MINI/SMALL HSG 11-PIN
Need more? Email Us
Intersil
Need more? Email Us
Omron
BEAMSAFE II LASER KIT
Need more? Email Us
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
Weidmuller
KSP-M16-18 EX PLUG NYLON
Need more? Email Us
Altech corporation
CKAKII AK & AKL WALL THICKNE ENC
Lowest to $13.9238
C&K Components
SWITCHLOCK SP 4A 2POS BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.7754 $109.5508
3+ $44.9440 $134.8320
4+ $43.5395 $174.1580
6+ $42.1350 $252.8100
8+ $40.7305 $325.8440
10+ $36.5169 $365.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess