EN
  • EN
  • DE
Part No 4070
Manufacturer Davies Molding, LLC
Catalog Box Accessories
Description FOOT 0.88" PHENOLIC BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Accessory Type Feet, Leveling
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 545873-4070
Ultra Librarian 3D Model Ultra Librarian 4070 CAD Model

Description

The 545873-4070 is a box accessory for enclosures and racks.

  • Package: Bulk
  • Function: Feet and Leveling Support
  • Manufacturer: Davies Molding, LLC
  • Product Status: Active

You May Also Be Interested in

Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP 8.19" LENGTH
Need more? Email Us
Bud Industries
GASKET FOR TABLET PARTS -11
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
Phoenix Contact
HS LCA-RGB-10X5-L
Need more? Email Us
Intersil
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=100
Lowest to $12.2316
Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess