EN
  • EN
  • DE

T491A225K025AT

Part No T491A225K025AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 10% 25V 1206 / 2.2 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 7Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Manufacturer Kemet
Packaging Reel - TR
Capacitance 2.2 µF
Tolerance ±10%
Voltage - Rated 25 V
Type Molded
ESR (Equivalent Series Resistance) 7Ohm
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 125°C
Mounting Surface Mount
Case / Package 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Base Product Number T491A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 399-10122-2,399-10122-1,399-10122-6
Standard Package 2,000
Win Source Part Number 1330861-T491A225K025AT
Ultra Librarian 3D Model Ultra Librarian T491A225K025AT CAD Model

Description

The T491A225K025AT is a solid tantalum capacitor from Kemet. It is a surface mount device (SMD) with a 1206 case size, meaning that it is 1.2mm wide and 0.6mm tall. It has a capacitance of 2.2uF, a voltage rating of 25V, and an ESR of 7 ohms.

Tantalum capacitors are known for their high capacitance density and low leakage current. They are also very reliable and have a long lifespan. This makes them ideal for use in a wide range of applications, including:

Portable electronics, such as smartphones, tablets, and laptops Power supplies Industrial equipment Medical devices Aerospace and defense applications The T491A225K025AT is a particularly good choice for applications where space is limited and high performance is required. It is also lead-free and RoHS compliant, making it an environmentally friendly option.

Here are some of the key features and benefits of the T491A225K025AT:

High capacitance density Low leakage current High reliability Long lifespan Small size Lead-free and RoHS compliant Applications

The T491A225K025AT can be used in a wide range of applications, including:

Portable electronics Power supplies Industrial equipment Medical devices Aerospace and defense applications Typical Specifications

Capacitance: 2.2uF Voltage rating: 25V ESR: 7 ohms Case size: 1206 Temperature range: -55°C to +125°C How to Choose the Right Tantalum Capacitor

When choosing a tantalum capacitor, there are a few key factors to consider:

Capacitance: The capacitance is the amount of charge that the capacitor can store. It is measured in farads (F). Voltage rating: The voltage rating is the maximum voltage that the capacitor can withstand without being damaged. It is measured in volts (V). ESR: The ESR is the equivalent series resistance of the capacitor. It is a measure of the internal resistance of the capacitor. A lower ESR means that the capacitor can deliver more current. Case size: The case size is the physical size of the capacitor. It is important to choose a capacitor that will fit in the available space. Conclusion

The T491A225K025AT is a high-performance tantalum capacitor from Kemet. It is ideal for use in a wide range of applications, where space is limited and high performance is required.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2840 $51.1200
430+ $0.2331 $100.2330
665+ $0.2258 $150.1570
920+ $0.2185 $201.0200
1,185+ $0.2112 $250.2720
1,585+ $0.1894 $300.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,450 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess