EN
  • EN
  • DE

1584C15

Part No 1584C15
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CRD 14AWG NEMA5-15P - CBL 15.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-15P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 14 AWG
Length 15.50' (4.72m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 15A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606854-1584C15
Ultra Librarian 3D Model Ultra Librarian 1584C15 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Schurter Inc.
6.56' (2.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Need more? Email Us
Tripp Lite
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
Lowest to $7.6884
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Need more? Email Us
Hammond Manufacturing
CORD 12AWG NEMA5-20P - CBL 6.50'
Need more? Email Us
Microsemi Corporation
UKPOWERCORD
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess