EN
  • EN
  • DE

ABCU-5710RZ

Part No ABCU-5710RZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description 1000BASE-T 1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable | TXRX RJ-45 SFP 1.25GBD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Obsolete
Data Rate 1.25Gbps
Applications Ethernet
Supply Voltage (V) 3.3V
Connector Type RJ45
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1135054-ABCU-5710RZ
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABCU-5710RZ CAD Model

Description

The ABCU-5710RZ is a small form-factor pluggable (SFP) transceiver module manufactured by Broadcom. It is designed for use in high-speed data communication applications, particularly in Gigabit Ethernet and Fibre Channel systems. This transceiver enables reliable and efficient data transmission over optical fiber cables.

Applications

  • Gigabit Ethernet switches and routers
  • Fibre Channel storage area networks (SANs)
  • Data centers
  • High-performance computing (HPC)
  • Telecommunications infrastructure

Features

  • SFP form factor
  • Operating data rate up to 1.25 Gbps
  • 1310nm Fabry-Perot (FP) laser transmitter
  • PIN photodiode receiver
  • Distance up to 10km over single-mode fiber (SMF)
  • Single 3.3V power supply
  • Hot-pluggable
  • Digital Diagnostic Monitoring (DDM) function
  • Compliant with SFP MSA standards
  • RoHS compliant

Benefits

  • High-speed data transmission: Supports data rates up to 1.25 Gbps, enabling fast and reliable communication.
  • Long-distance reach: Capable of transmitting data up to 10km over single-mode fiber, suitable for extended network topologies.
  • Easy installation and maintenance: Hot-pluggable design allows for easy installation and replacement without interrupting system operation.
  • Real-time monitoring: Digital Diagnostic Monitoring (DDM) provides real-time information on transceiver performance, facilitating proactive maintenance.
  • Standard compliance: Compliant with SFP MSA standards, ensuring interoperability with other SFP-compatible devices.
  • Environmentally friendly: RoHS compliant, minimizing the environmental impact of hazardous substances.

Additional Details

The ABCU-5710RZ transceiver module utilizes a 1310nm Fabry-Perot (FP) laser transmitter and a PIN photodiode receiver to achieve reliable data transmission over single-mode fiber. The module operates on a single 3.3V power supply and features a hot-pluggable design for easy installation and maintenance. The Digital Diagnostic Monitoring (DDM) function allows users to monitor key transceiver parameters, such as optical power, temperature, and supply voltage, in real-time. This transceiver is commonly used in Gigabit Ethernet and Fibre Channel applications requiring long-distance data transmission.

You May Also Be Interested in

Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI BAIL LATCH
Lowest to $50.4238
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3 LC STD
Lowest to $108.9719
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Finisar Corporation
4.25 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Lowest to $61.5001

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess