EN
  • EN
  • DE

1580H10B1

Part No 1580H10B1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRP 10.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Bench, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 10
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum and Steel
Cord Length 15' (4.57m)
Approval Agency CSA, UL
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606808-1580H10B1
Ultra Librarian 3D Model Ultra Librarian 1580H10B1 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Tripp Lite
PDU METERED 208V 240V 30A 6 C19
Need more? Email Us
Tripp Lite
POWER STRIP 14OUT 15'CORD 24\
Need more? Email Us
Phoenix Contact
DATATRAB ADAPTER RJ45 FML-FML
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us
Phoenix Contact
CONN ATTACH PLUG
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Hammond Manufacturing
POWER STRP 11.75\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess