EN
  • EN
  • DE

AD9613-170EBZ

Part No AD9613-170EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL FOR AD9613-170 / AD9613 series 12 Bit 170M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 12
Sampling Rate (Per Second) 170M
Data Interface SPI
Input Range 1.75Vpp
Power (Typ) @ Conditions 670mW @ 170MSPS
Utilized IC / Part AD9613
Supplied Contents Board(s)
Base Product Number AD9613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1001874-AD9613-170EBZ
Ultra Librarian 3D Model Ultra Librarian AD9613-170EBZ CAD Model

Description

The AD9613-170EBZ is a state-of-the-art high-speed, dual analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and flexibility for a wide range of applications. This evaluation board is specifically tailored for the AD9613, a dual 12-bit ADC that operates at a conversion rate of up to 170 MSPS (mega-samples per second), delivering exceptional dynamic performance and advanced signal processing capabilities.

Key Features:

  • Dual 12-Bit Resolution: The AD9613-170EBZ features two 12-bit ADCs, offering fine quantization for accurate signal representation.
  • High Sampling Rate: With a maximum sampling rate of 170 MSPS, this converter is ideal for high-speed signal processing tasks in communications, radar systems, and imaging applications.
  • Signal-to-Noise Ratio (SNR): The device boasts an impressive SNR, ensuring low-noise performance and high fidelity in signal conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9613 operates with reduced power consumption, making it suitable for power-sensitive applications.
  • Flexible Input Range: Users can benefit from the flexible input range, accommodating various signal amplitudes for versatile use cases.
  • Integrated Features: The ADC includes features such as an internal voltage reference, a sample-and-hold circuit, and a flexible digital interface, simplifying system design and reducing external component requirements.
  • Easy Evaluation: The AD9613-170EBZ evaluation board facilitates easy testing and prototyping, allowing designers to quickly assess the ADC's performance and integrate it into their systems.

Applications:

The AD9613-170EBZ is engineered for demanding applications that require high-speed, accurate data conversion. It is particularly well-suited for:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Systems
  • Medical Imaging Equipment
  • High-Speed Data Acquisition Systems
  • Instrumentation and Test Equipment

With its robust feature set and high-speed performance, the AD9613-170EBZ is a powerful tool for engineers and designers looking to push the boundaries of digital signal processing and data acquisition.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess