EN
  • EN
  • DE

SST25PF040C-40I/SN18GVAO

Part No SST25PF040C-40I/SN18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254567-SST25PF040C-40I/SN18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40I/SN18GVAO CAD Model

Description

The SST25PF040C-40I/SN18GVAO is a high-performance, 4-Megabit Flash memory chip from the renowned manufacturer Microchip Technology. Designed with reliability and efficiency in mind, this device offers a flexible and robust storage solution for a wide array of applications, ranging from embedded systems to general-purpose data storage.

This particular model of the Serial Peripheral Interface (SPI) flash memory operates with a voltage range of 2.7V to 3.6V, which allows for low-power consumption while maintaining high-speed read and write capabilities. The device boasts a 40 MHz clock frequency, which enables fast data transfer rates that are essential for applications requiring quick access to code or data.

The SST25PF040C-40I/SN18GVAO features a sector-erase function, allowing for flexibility in data management. Each sector can be individually erased and reprogrammed, making it an excellent choice for applications that need to update their firmware or store data that changes frequently. Additionally, the entire chip can be bulk-erased, providing a quick way to refresh the entire memory space.

Durability is a key aspect of this flash memory, with a typical endurance of 100,000 erase and program cycles per sector, and a data retention of at least 100 years. These characteristics ensure that the device can withstand the rigors of extended use without compromising data integrity.

The SST25PF040C-40I/SN18GVAO is also equipped with a software write protection mechanism. Users can enable this feature to protect the stored data from accidental erasure or overwriting, adding an extra layer of security to sensitive information.

The compact 8-lead SOIC package of the flash memory ensures that it can be easily integrated into space-constrained designs. Its standard pinout and SPI protocol support ensure compatibility with a broad range of microcontrollers and processors. This makes the SST25PF040C-40I/SN18GVAO a versatile choice for developers looking to incorporate reliable flash memory into their designs without the need for extensive redesigns.

In summary, the SST25PF040C-40I/SN18GVAO from Microchip Technology is a solid choice for designers who require a dependable and high-speed flash memory solution that offers longevity, flexibility, and ease of use in a variety of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess