EN
  • EN
  • DE

GT17-8DS-2C

Part No GT17-8DS-2C
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors - Accessories
Description CONN INSULATOR FOR GT17 SERIES / Connector Insulator For GT17 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Manufacturer Hirose Electric Co Ltd
Packaging Bag
Accessory Type Insulator
For Use With/Related Products GT17 Series
Base Product Number GT17
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number -GT17-8DS-2C,767-0005-0-00,*GT17-8DS-2C,GT17-8DS-2C-ND,Q7000316,H123510,*GT17-8DS-2C-ND
Standard Package 100
Win Source Part Number 1332035-GT17-8DS-2C
Ultra Librarian 3D Model Ultra Librarian GT17-8DS-2C CAD Model

Description

The GT17-8DS-2C insulator from Hirose Electric Co Ltd is an accessory for use with the GT17 series of pluggable connectors.

  • Package: Bag
  • Standard Package: 100
  • RoHS Compliant: Yes
  • Material Flammability Rating: None
  • Suitable Applications: Automotive, Industrial

You May Also Be Interested in

TE Connectivity
CONN CLIPS FOR SFP HEAT SINKS
Lowest to $2.5469
Molex, LLC
CONN SAS RCPT 29POS SLD R/A SMD
Lowest to $13.0573
Hirose Electric Co Ltd
CONN CONTACT FOR FX15 SERIES / Connector Contact For FX15 Series
Lowest to $0.0290
Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Need more? Email Us
TE Connectivity
CONN QSFP+ RCPT CAGE 1X4 152P RA
Lowest to $92.7671
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
Amphenol
CONN ADPT LOOPBACK FOR QSFP CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0109 $50.2725
61+ $1.6500 $100.6500
94+ $1.5984 $150.2496
130+ $1.5469 $201.0970
168+ $1.4953 $251.2104
224+ $1.3406 $300.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess