DS90LV018ATMX/NOPB
The DS90LV018ATMX/NOPB is a superior LVDS receiver engineered for high-speed data handling with minimal power usage, providing optimal performance in demanding environments.
- Applications: Applicable for video broadcasting systems, data communication networks, and high-speed interface solutions.
- Features and Benefits:
- Low Power Consumption: Ideal for systems requiring efficient energy use.
- High-Speed Capability: Supports transmission rates up to 400 Mbps, making it suitable for fast-paced data environments.
- Small Footprint: The minimized package design supports integration in tight spaces.
- Additional Details:
- Wide Operating Temperatures: Functions well within -40°C to +85°C, accommodating various system demands.
- Compact Packaging: Available in a TSSOP package for easy installation and design flexibility.