EN
  • EN
  • DE

AGL250V2-FGG144

Part No AGL250V2-FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 6144
Total RAM Bits 36864
Number of I/O 97
Number of Gates 250000
Voltage - Supply 1.14V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number AGL250
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1102,AGL250V2FGG144
Standard Package 160
Win Source Part Number 1323118-AGL250V2-FGG144
Ultra Librarian 3D Model Ultra Librarian AGL250V2-FGG144 CAD Model

Description

Microchip Technology's AGL250V2-FGG144 FPGA

The AGL250V2-FGG144 is a highly versatile and robust Field Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series. This product is designed to meet the needs of a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices. The AGL250V2-FGG144 offers the perfect blend of flexibility, performance, and reliability, making it an ideal choice for designers looking to develop complex digital circuits with a quick time-to-market.

Key Features

  • High Density and Performance: The AGL250V2-FGG144 provides a logic density of 250K system gates, which enables designers to integrate more functionality into a single chip, optimizing both board space and system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA features low static power consumption and several power-saving modes, making it suitable for power-sensitive applications.
  • Flash-Based Technology: As a flash-based FPGA, it offers instant-on capabilities, unlike SRAM-based FPGAs that require configuration memory. This feature ensures a faster startup time and better security for intellectual property.
  • 144-Pin Fine-Pitch Ball Grid Array (FBGA) Package: The compact 144-pin FBGA package allows for a smaller PCB footprint while still providing ample I/O resources for complex designs.
  • In-System Programmability: Users can reprogram the FPGA in-system through a standard non-volatile memory interface, which simplifies updates and field upgrades.
  • Live at Power-Up (LAPU) Technology: This feature ensures that the FPGA is operational immediately upon power-up, which is critical for applications that require high reliability and quick initialization.
  • Comprehensive Development Tools: Microchip Technology provides a suite of development tools, including the Libero Integrated Design Environment (IDE), which supports design, synthesis, simulation, and programming of the AGL250V2-FGG144.

Applications

The AGL250V2-FGG144 is engineered to support a multitude of applications. Its high-speed interfaces, ample logic resources, and low power footprint make it particularly well-suited for use in communication systems, automotive infotainment, industrial automation, security systems, and consumer electronics that require high-speed signal processing and complex logic functions.

Overall, the AGL250V2-FGG144 from Microchip Technology represents a powerful and flexible solution for designers and engineers looking to leverage FPGA technology in their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2742 $65.0968
8+ $13.3532 $106.8256
12+ $12.9359 $155.2308
16+ $12.5186 $200.2976
21+ $12.1013 $254.1273
28+ $10.8494 $303.7832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess