EN
  • EN
  • DE

14R0705

Part No 14R0705
Manufacturer Hammond Manufacturing
Catalog Box Components
Description PANEL INNER STL 6.75X4.88" WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 14R
Package Bag
Product Status Active
Type Panel, Inner
For Use With/Related Products 1414, EJ, PJ Series
Size / Dimension 6.750" L x 4.880" W (171.45mm x 123.95mm)
Color White
Material Metal, Steel
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 873663-14R0705
Ultra Librarian 3D Model Ultra Librarian 14R0705 CAD Model

Description

The 873663-14R0705 is a white inner panel designed for use with the 1414, EJ, and PJ series of boxes, enclosures, and racks by Hammond Manufacturing.

  • Material: Metal Steel
  • Size: 6.750" L x 4.880" W (171.45mm x 123.95mm)
  • Color: White
  • Package: 1 Piece
  • Manufacturer: Hammond Manufacturing
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $0.4897
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 58.2X34.2" WHT / Metal, Steel Panel, Inner 58.200" L x 34.200" W (1478.28mm x 868.68mm) White
Need more? Email Us
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Bud Industries
CHASS BOT PLATE ALUM 15 X 17 NAT / Metal, Aluminum Plate 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) Natural
Need more? Email Us
Schroff
FRNT PNL AMC MTCA RC1.2 3LED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3370 $62.0220
14+ $8.4818 $118.7452
22+ $8.2167 $180.7674
30+ $7.9516 $238.5480
38+ $7.6865 $292.0870
51+ $6.8914 $351.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess