EN
  • EN
  • DE

1182E110

Part No 1182E110
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TOROIDAL 30VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toroidal
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) Parallel 110V, Series 220V
Current - Output (Max) Parallel 272mA, Series 136mA
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 30VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 76.20mm Dia
Voltage - Isolation 4000Vrms
Weight 1.1 lbs (499 g)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1544735-1182E110
Ultra Librarian 3D Model Ultra Librarian 1182E110 CAD Model

Description

N

You May Also Be Interested in

Pulse A Technitrol Company
SCHEMATIC
Need more? Email Us
Signal Transformer
XFRMR SEMI-TORO 30VA THRU HOLE
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
Hammond Manufacturing
PWR XFMR TORO 300VA CHAS MT /
Need more? Email Us
Triad Magnetics
XFRMR TOROIDAL 160VA CHAS MOUNT / Power Transformer 4000VAC 160VA 8 Terminal Wire Lead Center Single Hole
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess