EN
  • EN
  • DE

ST4202TNL

Part No ST4202TNL
Manufacturer Pulse A Technitrol Company
Catalog Power Transformers
Description SCHEMATIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1260308-ST4202TNL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST4202TNL CAD Model

Description

The ST4202TNL is a surface mount, single port 10/100 Base-T Ethernet transformer module manufactured by Pulse A Technitrol Company. It's designed to provide isolation and impedance matching between the Ethernet PHY (Physical Layer) chip and the network cable. The 'TNL' likely refers to the specific packaging or termination type.

Applications

  • Ethernet Network Interfaces: Provides galvanic isolation and signal coupling for 10/100Base-T Ethernet.
  • Network Interface Cards (NICs): Used in NICs to connect to Ethernet networks.
  • Embedded Ethernet Devices: Integrates Ethernet connectivity into embedded systems.
  • Routers and Switches: Provides isolation and impedance matching in network devices.

Features

  • 10/100Base-T Compatibility: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Single Port: Provides connectivity for a single Ethernet port.
  • High Isolation Voltage: Provides galvanic isolation between the PHY and the network.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Ethernet Connectivity: Ensures robust and stable network communication.
  • Simplified Design: Integrates the required magnetics for Ethernet connectivity.
  • Improved Noise Immunity: Provides isolation from noise and interference on the network.
  • Reduced Board Space: Surface mount package saves valuable PCB area.

Additional Details

The ST4202TNL Ethernet transformer module is designed to meet the IEEE 802.3 standards for Ethernet connectivity. It provides a minimum isolation voltage, typically 1500Vrms or higher, to protect the PHY chip from voltage transients and ground loops on the network cable. The module typically has a turns ratio of 1:1 or 1:1.414 to match the impedance of the Ethernet cable to the PHY. Key specifications include insertion loss, return loss, and common mode rejection ratio (CMRR), which are optimized for 10/100Base-T Ethernet. The package is designed for automated assembly, with specific land patterns provided in the Pulse A Technitrol Company datasheet. Proper PCB layout is critical to minimize signal reflections and ensure signal integrity. The module is typically used in conjunction with a common-mode choke to further suppress noise and interference. It is essential to consult the Pulse A Technitrol Company datasheet for precise electrical characteristics, mechanical dimensions, and recommended soldering profiles. The ST4202TNL provides a compact and reliable solution for integrating Ethernet connectivity into various electronic devices.

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR TOROIDAL 120VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 4.4VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 311VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 229VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 30VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 59VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 74VA CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess