EN
  • EN
  • DE

TGM-H240V8LF

Part No TGM-H240V8LF
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description Pulse Transformers ISO MOD SMD GullWing For MAX13253 1A Drv
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308474-TGM-H240V8LF
Manufacturer HALO Electronics
Category Pulse Transformers
Tuning Ratio 1:1:1.3:1.3
Inductance 780 uH
Mounting Style SMD/SMT
Length 14.99 mm
Width 12.07 mm
Height 8.64 mm
Isolation Voltage 1.5 kV
Operating Temperature (Max) + 85 C
Ultra Librarian 3D Model Ultra Librarian TGM-H240V8LF CAD Model

Description

  • The TGM-H2xxV8LF and TGMR-H5xxV8LF series of transformers have been developed specifically for the Maxim MAX13253, low EMI, push-pull driver. These high efficiency, extended temp range transformers have been designed for up to 1A input.
  • UL60950, EN60950 and DEMKO recognized.
  • Tested and approved by Maxim when used with the MAX13253.
  • Operating Temp: -40 to +85°C

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess