EN
  • EN
  • DE

NT2GT72U4NA0BV-5A

Part No NT2GT72U4NA0BV-5A
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-400 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951262-NT2GT72U4NA0BV-5A
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GT72U4NA0BV-5A CAD Model

Description

The NANYA NT2GT72U4NA0BV-5A is a 2GB DDR2 ECC Registered DIMM. It's designed for use in servers and workstations that require high levels of data integrity and reliability. This module operates at a speed of DDR2-533 (PC2-4200).

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Industrial PCs

Features:

  • 2GB capacity
  • DDR2 Technology
  • ECC Registered DIMM
  • Operating speed of DDR2-533 (PC2-4200)
  • 240-Pin DIMM
  • CL4 Latency
  • 1.8V Power Supply

Benefits:

  • Increased system stability due to ECC (Error-Correcting Code) which detects and corrects single-bit errors.
  • Improved data integrity, minimizing the risk of data corruption.
  • Enhanced system performance through higher memory bandwidth.
  • Suitable for demanding applications requiring large memory capacity.
  • Reliable operation in mission-critical environments.

The NT2GT72U4NA0BV-5A features a 240-pin DIMM design, ensuring compatibility with a wide range of server and workstation motherboards that support DDR2 ECC Registered memory. The ECC functionality is crucial for maintaining data accuracy in environments where errors can have significant consequences. The module's registered design adds stability, especially when operating at higher memory densities. The 1.8V power supply makes it relatively energy efficient for its performance class.

This memory module is built to meet the rigorous demands of enterprise computing, offering a combination of speed, capacity, and reliability. It is a suitable choice for upgrading or expanding the memory capacity of compatible systems, ensuring smooth operation of memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess