The TG91-1505N1TR is a Gigabit Ethernet transformer module manufactured by Halo Electronics Inc. It is designed to provide signal isolation and impedance matching for 10/100/1000Base-T Ethernet applications. Integrated magnetics simplify PCB layout and improve signal integrity. The module is designed to meet or exceed IEEE 802.3 standards for Gigabit Ethernet performance. It is suitable for a wide range of networking applications requiring reliable high-speed data transmission.
Applications
- Networking equipment such as routers, switches, and hubs
- Embedded systems with Gigabit Ethernet interfaces
- Industrial Ethernet applications
- Network interface cards (NICs)
- Power over Ethernet (PoE) devices
Features
- Integrated magnetics for signal isolation and impedance matching
- Compliant with IEEE 802.3ab standard for 1000Base-T Ethernet
- Supports 10/100/1000 Mbps data rates
- Surface mount package for automated assembly
- Designed for reliable performance in demanding environments
Benefits
- Simplified PCB layout due to integrated magnetics
- Reduced component count, lowering overall system cost
- Improved signal integrity and noise immunity
- Enhanced reliability and durability
- Faster time-to-market with a pre-tested and qualified solution
Additional Details
The TG91-1505N1TR Gigabit Ethernet transformer module is designed to operate over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial applications. It is designed to withstand high voltage isolation requirements, providing protection against electrical surges and transients. The module is packaged in a compact surface mount package, allowing for high-density port configurations. The mechanical dimensions of the device are precisely controlled for automated assembly processes. The insertion loss, return loss, and common mode rejection are designed to meet or exceed the IEEE 802.3 specifications.