EN
  • EN
  • DE

AV9170-02CS8

Part No AV9170-02CS8
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010393-AV9170-02CS8
Categories OEM Parts(A-B)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AV9170-02CS8 CAD Model

Description

The AV9170-02CS8 is a clock generator and synthesizer IC manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed to provide precise timing signals for various electronic systems, ensuring stable and reliable operation. It generates multiple clock frequencies from a single crystal or reference input.

Applications:

  • Motherboards
  • Graphics Cards
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Features:

  • Clock Synthesizer
  • Generates Multiple Clock Frequencies
  • Low Jitter
  • Low Power Consumption
  • I2C Programmable
  • Crystal or Reference Input

Benefits:

  • Provides stable and accurate timing signals
  • Reduces BOM (Bill of Materials) cost by integrating multiple clock functions
  • Improves system performance with low jitter clocks
  • Extends battery life in portable devices due to low power consumption
  • Offers flexibility in clock frequency selection through I2C programming
  • Simplifies system design with versatile input options

Additional Details:

The AV9170-02CS8 typically supports a wide range of output frequencies, selectable through I2C. It features a phase-locked loop (PLL) for frequency multiplication and synthesis. The device operates at a low core voltage, typically 3.3V or 1.8V, and includes power-down modes to minimize power consumption when not actively generating clocks. Jitter performance is critical for high-speed digital systems, and the AV9170-02CS8 is designed to minimize jitter, ensuring reliable data transfer. The device is typically packaged in a small outline package (SOIC or QFN) for easy surface mount assembly. Detailed specifications regarding the supported frequency ranges, jitter performance, and programming interface can be found in the ISSI datasheet for the AV9170-02CS8. The device is often used to generate clocks for CPU, memory, and peripheral interfaces within a system. Its ability to be programmed via I2C allows for dynamic adjustment of clock frequencies to optimize performance or reduce power consumption. The AV9170-02CS8 is a key component in many digital systems, enabling precise and stable timing signals for reliable operation.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess