EN
  • EN
  • DE

TG41-2006NRL

Part No TG41-2006NRL
Manufacturer Halo Electronics Inc
Catalog OEM Parts (T - Z)
Description Telecom Transformer 1CT: 1CT/1CT: 2.5CT 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 500 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 200 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Yes
Length 12.7 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 1010574-TG41-2006NRL
Categories OEM Parts(T-Z)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG41-2006NRL CAD Model

Description

The TG41-2006NRL is a surface mount Ethernet transformer module manufactured by Halo Electronics, a company specializing in communication magnetics. This component is designed to provide electrical isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and protecting sensitive circuitry from voltage surges and noise.

Applications

  • Ethernet Networking: Commonly used in 10/100/1000Base-T Ethernet interfaces.
  • Network Interface Cards (NICs): Provides isolation and impedance matching in NICs.
  • Embedded Systems: Integrates into embedded systems requiring Ethernet connectivity.
  • Industrial Automation: Used in industrial Ethernet applications for robust communication.
  • Telecommunications Equipment: Employed in various telecom devices requiring Ethernet connectivity.

Features

  • Electrical Isolation: Provides high voltage isolation between Ethernet PHY and network cabling.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the network cable for optimal signal transmission.
  • Common Mode Choke: Reduces common mode noise and interference.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Operating Temperature Range: Designed to operate within a wide range of temperatures.

Benefits

  • Improved Signal Integrity: Impedance matching ensures optimal signal transmission and reduces signal reflections.
  • Enhanced System Protection: Electrical isolation protects circuitry from voltage surges and transients.
  • Reduced Noise and Interference: Common mode choke minimizes noise and interference, improving data reliability.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing costs.
  • Increased Reliability: Robust design ensures long-term performance and reliability in demanding environments.

Additional Details

The TG41-2006NRL typically meets IEEE 802.3 standards for Ethernet transformers. It features a specific turns ratio to provide the required impedance transformation. The isolation voltage rating specifies the maximum voltage that the transformer can withstand between its primary and secondary windings. It is typically packaged in a compact, low-profile surface mount package for space-saving design. Detailed specifications regarding insertion loss, return loss, and isolation voltage can be found in the product datasheet provided by Halo Electronics. Proper board layout and grounding techniques are essential to minimize electromagnetic interference (EMI) and ensure optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3338 $58.3450
61+ $1.9149 $116.8089
94+ $1.8551 $174.3794
129+ $1.7953 $231.5937
167+ $1.7354 $289.8118
223+ $1.5559 $346.9657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess