EN
  • EN
  • DE

LMX2347SLEX

Part No LMX2347SLEX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070423-LMX2347SLEX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2347SLEX CAD Model

Description

The LMX2347SLEX is a high-performance, low-power dual frequency synthesizer from National Semiconductor (now Texas Instruments). Designed for a wide range of wireless applications, this device integrates two independent frequency synthesizers into a single chip. Each synthesizer features a phase-locked loop (PLL) with a high-resolution fractional-N divider, enabling precise frequency control and low phase noise. The device also includes integrated voltage controlled oscillators (VCOs), simplifying system design and reducing external component count.

Applications

  • Wireless LAN (WLAN)
  • Cordless Phones
  • Cellular and PCS Handsets
  • Satellite Communication Systems
  • Wireless Data Transmission

Features

  • Dual Frequency Synthesizers
  • Fractional-N Architecture
  • Integrated VCOs
  • Frequency Range: Up to 2.4 GHz
  • Low Phase Noise
  • Low Supply Voltage: 2.7V to 3.3V
  • Power-Down Mode
  • Serial Interface for Programming

Benefits

  • Precise Frequency Control: Fractional-N architecture allows for fine-grained frequency adjustment and channel spacing.
  • Dual Synthesizers: Enables simultaneous operation at two different frequencies, simplifying dual-band system design.
  • Low Phase Noise: Minimizes unwanted spurious signals and improves signal quality in wireless communication.
  • Integrated VCOs: Reduces external component count and simplifies PCB layout.
  • Low Power Consumption: Extends battery life in portable applications.

The LMX2347SLEX is designed for ease of use, featuring a serial interface for programming the PLL parameters. The power-down mode reduces current consumption when the device is not actively synthesizing frequencies. The small package size is ideal for space-constrained applications. Proper power supply decoupling is crucial for minimizing noise and ensuring stable operation. The fractional-N architecture allows for fine frequency steps, essential for meeting the requirements of modern wireless standards. Careful consideration of the loop filter design is necessary to optimize the PLL performance for a given application. Application notes and design tools are available from Texas Instruments to assist with the design process.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
STMicroelectronics
Need more? Email Us
KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess