EN
  • EN
  • DE

FRG1000-16F

Part No FRG1000-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 10 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 10 A
Current - Trip (It) 17 A
Current - Max 100 A
Time to Trip 12.5 s
Resistance - Initial (Ri) (Min) 3 mOhms
Resistance - Post Trip (R1) (Max) 12 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.650" L x 0.118" W (16.50mm x 3.00mm)
Height - Seated (Max) 0.949" (24.10mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361755-FRG1000-16F
Ultra Librarian 3D Model Ultra Librarian FRG1000-16F CAD Model

Description

The FRG1000-16F is a PTC resettable fuse manufactured by RFE/Fuzetec.

  • Function: Circuit Protection
  • Current Rating: 100A
  • Voltage Rating: 16V
  • Hold Current: 10A
  • Trip Current: 17A
  • Time to Trip: 12.5 seconds
  • Initial Resistance: 3mΩ
  • Post-Trip Resistance: 12mΩ
  • Package: Radial, Disc
  • Length: 0.650" (16.50mm)
  • Width: 0.118" (3.00mm)
  • Mounting Type: Through Hole
  • Lead Spacing: 0.201" (5.10mm)
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9471 $61.5615
150+ $0.7773 $116.5950
235+ $0.7531 $176.9785
320+ $0.7288 $233.2160
410+ $0.7046 $288.8860
550+ $0.6318 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess