EN
  • EN
  • DE

TG17-1505NSTR

Part No TG17-1505NSTR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365093-TG17-1505NSTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG17-1505NSTR CAD Model

Description

The TG17-1505NSTR is an isolation transformer manufactured by Halo Electronics Inc. Isolation transformers are designed to provide galvanic isolation between circuits, which means there is no direct electrical connection between the primary and secondary sides. This isolation is crucial for safety and performance in many electronic applications, as it prevents ground loops, blocks DC current flow, and provides protection against voltage spikes and surges.

Applications:

  • Ethernet Interfaces: Used in Ethernet modules to provide electrical isolation between the network and the connected devices.
  • Power over Ethernet (PoE): Employed in PoE systems to isolate the power supply from the data lines.
  • Industrial Control Systems: Isolating control circuits to prevent noise and interference from affecting sensitive equipment.
  • Medical Equipment: Ensuring patient safety by isolating medical devices from the power grid.
  • Telecommunications: Providing isolation in telecommunication equipment to protect against voltage surges and ground loops.

Features:

  • Galvanic Isolation: Provides high-voltage isolation between primary and secondary windings.
  • Compact Design: Designed for space-constrained applications.
  • Low Profile: Features a low-profile design to fit in slim devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.

Benefits:

  • Enhanced Safety: Protects equipment and users from electrical hazards by providing galvanic isolation.
  • Improved Signal Integrity: Reduces noise and interference, ensuring clean and reliable signal transmission.
  • Ground Loop Prevention: Eliminates ground loops, which can cause signal distortion and equipment damage.
  • Surge Protection: Provides protection against voltage spikes and surges, preventing damage to sensitive components.
  • Compliance with Standards: Meets relevant industry standards for isolation and safety.

The TG17-1505NSTR is commonly used in Ethernet applications requiring isolation between the PHY and the Ethernet cable. It provides the necessary electrical isolation to prevent common mode noise from affecting the signal, ensuring the integrity of data transmission. The compact size of the component makes it suitable for use in small form-factor devices where space is at a premium. Its SMT compatibility also facilitates automated assembly processes, leading to cost savings and increased production efficiency. This isolation transformer is designed to meet the stringent requirements of modern networking and communication equipment, providing a robust and reliable solution for signal isolation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess