Introducing the B3100A-13-F Rectifier from Diodes Incorporated
Diodes Incorporated is proud to present the B3100A-13-F, a high-quality Schottky barrier rectifier that is designed to meet the needs of modern electronic applications. This component is well-suited for a variety of uses, including power supply operations, high-frequency inverters, and as freewheeling diodes. Its compact form factor and superior efficiency make it an ideal choice for designers looking to optimize their power management systems.
Key Features of the B3100A-13-F
- High Current Capability: The B3100A-13-F can handle a high forward surge current of 100A, making it robust for applications that experience surge conditions.
- Low Power Loss: With its Schottky barrier design, this rectifier has a low forward voltage drop, ensuring minimal power loss during operation and improving overall efficiency.
- High Reliability: The device is characterized by its reliability and long operational life, which is essential for products that require a consistent and dependable performance.
- Lead-Free Finish: Adhering to environmental standards, the B3100A-13-F comes with a lead-free finish, making it a safe and responsible choice for eco-conscious manufacturers.
- Guard Ring Die Construction: This feature provides transient protection and makes the device more robust against sudden voltage spikes, ensuring stability in sensitive applications.
Applications
The B3100A-13-F is versatile and can be used in various settings, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
The B3100A-13-F is designed with the following specifications:
- Forward Continuous Current: 3A
- Maximum Recurrent Peak Reverse Voltage: 100V
- Forward Voltage Drop: 0.71V at 3A
- Operating Junction Temperature: -65°C to 150°C
With its combination of high performance, reliability, and environmental compliance, the B3100A-13-F from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their power management solutions. Its robust design and technical prowess ensure that it can meet the demands of a wide range of electrical and automotive applications.