The TD04-1006Q is a surface mount Ethernet transformer module manufactured by Halo Electronics Inc. It's specifically designed for use in 10/100/1000 Base-T Ethernet applications. These modules provide electrical isolation and common mode noise reduction, which are essential for reliable data transmission over Ethernet networks. The integrated design simplifies PCB layout and improves overall system performance by minimizing signal degradation and EMI (electromagnetic interference).
Applications:
- Gigabit Ethernet network interfaces
- LAN-on-Motherboard (LOM) applications
- Network interface cards (NICs)
- Routers and switches
- Industrial Ethernet applications
Features:
- Designed for 10/100/1000 Base-T Ethernet
- Surface mount package: Facilitates automated assembly and reflow soldering.
- Integrated design: Simplifies PCB layout and reduces component count.
- High isolation voltage: Provides electrical isolation between the Ethernet PHY and the network.
- Excellent common mode rejection: Reduces noise and improves signal integrity.
Benefits:
- Improved network reliability: Reduces the risk of data corruption and network outages.
- Simplified PCB design: Saves time and cost in the design and manufacturing process.
- Reduced EMI: Minimizes interference with other electronic components.
- Compliance with IEEE 802.3 standards: Ensures compatibility with standard Ethernet networks.
- High performance: Enables fast and reliable data transmission.
The TD04-1006Q's key specifications include the turns ratio, insertion loss, return loss, and isolation voltage. The operating temperature range is typically specified to meet the demands of commercial and industrial environments. This transformer module is designed to meet the stringent requirements of modern Ethernet networks, ensuring reliable and high-speed data communication. Refer to the manufacturer's datasheet for detailed electrical characteristics and mechanical dimensions. Proper selection of the Ethernet transformer, such as the TD04-1006Q, is crucial for robust and reliable Ethernet connectivity.