EN
  • EN
  • DE

SMAZ3V38

Part No SMAZ3V38
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094064-SMAZ3V38
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMAZ3V38 CAD Model

Description

Introducing the SMAZ3V3 - SMAZ39 Series from Diodes Incorporated

Diodes Incorporated presents their robust line of voltage regulators within the SMAZ3V3 - SMAZ39 series, designed to cater to a vast array of electronic applications. The product SMAZ3V38, a standout in this series, offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.

Key Features of SMAZ3V38

  • Stable Voltage Regulation: The SMAZ3V38 provides a fixed output voltage of 3.8V, which is essential for maintaining the reliability of electronic systems.
  • Power Dissipation: With its ability to handle significant power dissipation, this voltage regulator can sustain a stable performance even under varying load conditions.
  • Surface Mount Package: The device comes in a convenient surface mount package, making it suitable for compact and high-density circuit designs.
  • Thermal Protection: It features built-in thermal protection that safeguards the device from overheating, thereby ensuring a longer operational life.
  • Wide Operating Temperature Range: The SMAZ3V38 is designed to operate effectively over a broad temperature range, accommodating various environmental conditions.

Applications

The SMAZ3V38 is versatile and can be implemented in numerous applications, including:

  • Consumer Electronics
  • Telecommunications
  • Power Supply Modules
  • Portable Devices
  • Medical Equipment

Quality and Reliability

Diodes Incorporated ensures that the SMAZ3V38, like all their products, meets stringent quality standards. The device is manufactured using high-grade materials and undergoes rigorous testing to guarantee performance and durability. This commitment to quality makes the SMAZ3V38 a reliable choice for designers and manufacturers looking for a dependable voltage regulator solution.

Easy Integration

The SMAZ3V38's surface mount design facilitates easy integration into existing and new PCB layouts, providing a hassle-free solution for designers. Its compact footprint allows for its use in space-constrained applications without compromising on performance.

With its combination of features, the SMAZ3V38 from Diodes Incorporated stands out as a superior voltage regulation solution for a wide range of electronic applications, delivering both performance and reliability.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess