EN
  • EN
  • DE

HU1018D930PR

Part No HU1018D930PR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Dimmable Fixture, 3000K, 90Cri-White, 18"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062811-HU1018D930PR
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HU1018D930PR CAD Model

Description

The HU1018D930PR is a high-performance Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed for 10/100/1000Base-T Ethernet applications, providing galvanic isolation and signal conditioning necessary for reliable data transmission. It is commonly used in network interface cards (NICs), embedded systems, and other networking devices.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet systems
  • Routers and switches
  • Industrial Ethernet applications
  • Power over Ethernet (PoE) devices

Features:

  • Designed for 10/100/1000Base-T Ethernet
  • Compliant with IEEE 802.3 standards
  • Provides galvanic isolation
  • Integrated common mode choke
  • Low profile design

Benefits:

  • Improved signal integrity with integrated common mode choke, reducing noise and interference in Ethernet signals.
  • Enhanced system reliability by providing galvanic isolation, protecting sensitive components from voltage transients and ground loops.
  • Simplified design and reduced PCB space requirements due to its integrated design.
  • Meets industry standards for Ethernet connectivity, ensuring compatibility with various network devices.
  • Suitable for space-constrained applications with its low-profile design, allowing for compact system designs.

Additional Details:

The HU1018D930PR provides excellent electrical performance, ensuring reliable data transmission in various operating conditions. Its robust design and high-quality components ensure long-term reliability. The module is designed to meet the stringent requirements of Ethernet applications, including isolation voltage and common mode rejection. Halo Electronics is a leading provider of Ethernet transformers, known for their high quality and reliability. This module is commonly used in applications requiring high-speed Ethernet connectivity, such as industrial control systems and network infrastructure equipment. The integrated common mode choke effectively suppresses noise and interference, ensuring clean and reliable data transmission. The galvanic isolation protects sensitive components from damage due to voltage transients and ground loops. The HU1018D930PR is a cost-effective solution for Ethernet connectivity, offering excellent performance and reliability.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess