EN
  • EN
  • DE
  • IT

BC817-16-GS08

Part No BC817-16-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 977132-BC817-16-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC817-16-GS08 CAD Model

Description

The BC817-16-GS08 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Vishay. It is designed for use in a wide variety of switching and amplification applications. The -16 suffix indicates a specific hFE (DC current gain) range, crucial for predictable circuit behavior.

Applications:

  • Low-Side Switching: Used to switch low-side loads, such as LEDs, relays, and small motors.
  • Small Signal Amplification: Employed in audio amplifiers, preamplifiers, and other small signal amplification circuits.
  • Driver Circuits: Used as a driver for larger transistors, MOSFETs, or other power devices.
  • Linear Regulators: Can be incorporated into linear voltage regulator circuits.
  • Oscillator Circuits: Used in various oscillator designs.
  • Digital Logic Circuits: Can be used as a switch in digital logic gates (e.g., inverters, NAND gates).

Features:

  • NPN Bipolar Junction Transistor (BJT): A standard NPN transistor configuration.
  • High DC Current Gain (hFE): Offers a specific hFE range, enabling predictable circuit behavior. The -16 indicates a gain range typically between 100 and 250. Check the datasheet for the exact hFE range.
  • Low Saturation Voltage: Exhibits a low saturation voltage (VCE(sat)), minimizing power dissipation when used as a switch.
  • Fast Switching Speed: Provides relatively fast switching speeds, making it suitable for high-frequency applications.
  • Surface Mount Package (SOT-23): Comes in a small SOT-23 surface mount package, allowing for high-density board designs.
  • Lead Free / RoHS Compliant: Manufactured using lead-free materials and compliant with RoHS standards.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose switching and amplification applications.
  • Predictable Performance: Specified hFE range ensures predictable circuit behavior.
  • Efficient Switching: Low saturation voltage minimizes power dissipation in switching applications.
  • Compact Design: Small SOT-23 package enables high-density board designs.
  • Environmentally Friendly: Lead-free and RoHS compliant.
  • Ease of Assembly: Surface mount package simplifies assembly process.

Additional Details:

The BC817-16-GS08 has a maximum collector current (IC) rating of typically 500mA (check datasheet for exact value) and a maximum collector-emitter voltage (VCEO) rating of 45V. The power dissipation is also specified in the datasheet. It is crucial to consult the datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions. The "GS08" at the end of the part number usually refers to specific packaging and tape reel options, so it's important to verify this detail when ordering.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Power WLED/RGB Driver for Medium Displays with Output Disconnect
Lowest to $7.3127
Amic
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
ADI Electronics
Lowest to $2.2773
Allegro MicroSystems, LLC
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Lowest to $188.6501

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess