EN
  • EN
  • DE

NM27C32BQE150

Part No NM27C32BQE150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015981-NM27C32BQE150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C32BQE150 CAD Model

Description

The NM27C32BQE150 is a 32K (4096 x 8) UV Erasable PROM (EPROM) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This EPROM is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. It is typically used in applications requiring firmware storage, boot code, and programmable logic.

Applications:

  • Embedded Systems: Used in embedded systems to store firmware, boot code, and configuration data.
  • Industrial Control Systems: Employed in industrial control systems for storing control algorithms and calibration parameters.
  • Instrumentation: Integrated into instrumentation equipment for storing measurement data and calibration settings.
  • Legacy Computing Devices: Found in older computer systems for storing BIOS and other system-level software.

Features:

  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Speed: Offers a 150ns access time, enabling fast data retrieval.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Wide Operating Voltage: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • Reprogrammable Memory: Allows for firmware updates and code modifications.
  • Reliable Data Storage: Ensures reliable data storage for critical applications.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details:

The NM27C32BQE150 requires a specific programming voltage (typically around 12.5V) to write data into the memory cells. The device is erased by exposing it to ultraviolet light with a wavelength of 253.7 nm through a quartz window on the package. The erasure time is typically around 20-30 minutes. The device is packaged in a ceramic DIP (Dual In-Line Package) with a transparent quartz window for erasure. Datasheets should be consulted for precise programming and erasure procedures and electrical characteristics.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess