EN
  • EN
  • DE

84BB-1587-A

Part No 84BB-1587-A
Manufacturer Grayhill Inc.
Catalog Switches Accessories
Description KEYPAD LEGEND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr Grayhill Inc.
Package Bulk
Product Status Active
Base Product Number 84BB-1587
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1047376-84BB-1587-A
Ultra Librarian 3D Model Ultra Librarian 84BB-1587-A CAD Model

Description

The 84BB-1587-A is a switch accessory manufactured by Grayhill Inc. Specifically, it is a protective cover or cap designed for use with Grayhill's series 84 switches. This accessory helps protect the switch from environmental factors and accidental activation.

Applications:

  • Protection of switches in harsh environments: Protecting switches from dust, moisture, and other contaminants.
  • Prevention of accidental switch activation: Preventing unintentional operation of switches.
  • Enhancement of switch aesthetics: Providing a clean and professional look.
  • Industrial control panels: Protecting switches in industrial environments.
  • Military and aerospace applications: Protecting switches in demanding environments.

Features:

  • Durable construction: Made from robust materials to withstand harsh conditions.
  • Protective design: Shields the switch from environmental factors and accidental activation.
  • Easy installation: Simple to install and remove.
  • Compatibility: Designed specifically for Grayhill series 84 switches.
  • Variety of colors and materials: Available in different options to suit specific needs.

Benefits:

  • Extended switch life: Protects the switch from damage, prolonging its lifespan.
  • Improved reliability: Prevents accidental switch activation, ensuring reliable operation.
  • Enhanced safety: Reduces the risk of unintended actions.
  • Professional appearance: Adds a polished look to equipment.
  • Reduced maintenance costs: Minimizes the need for switch replacements.

The Grayhill 84BB-1587-A switch accessory is a protective cover designed to enhance the durability and reliability of Grayhill series 84 switches. Its robust construction and protective design shield the switch from environmental factors and accidental activation. The easy installation and compatibility with Grayhill switches make it a convenient and effective solution for various applications. Protecting the switch extends the switch's life and reduces maintenance costs. This accessory is especially useful in industrial and other harsh environments where switches are exposed to potential damage.

You May Also Be Interested in

Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3137
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess