EN
  • EN
  • DE

3SE5000-0AW11

Part No 3SE5000-0AW11
Manufacturer Siemens
Catalog Switches Accessories
Description Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038435-3SE5000-0AW11
Categories Switches Accessories
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SE5000-0AW11 CAD Model

Description

The Siemens 3SE5000-0AW11 is a position switch actuator designed for use with Siemens position switches. It features a steel roller plunger actuator, providing a reliable and robust solution for detecting the position of machine parts or other moving components. This actuator is designed for use in industrial environments where precision and durability are essential.

Applications

  • Machine tool applications for detecting the position of tables, slides, or cutting heads.
  • Packaging machinery to monitor the position of conveyors, gates, or filling heads.
  • Material handling systems for position detection of transfer cars, cranes, or elevators.
  • Robotics for end-of-travel detection and safety interlocks.
  • Automated assembly lines for controlling the movement of parts and ensuring proper positioning.

Features

  • Steel roller plunger actuator for robust and reliable position detection.
  • Durable construction for use in harsh industrial environments.
  • Compatibility with Siemens 3SE5 position switches.
  • Easy installation and adjustment.
  • Positive opening operation for safety-critical applications.

Benefits

  • Improved machine safety by ensuring accurate position detection.
  • Increased machine uptime due to the actuator's robust construction and reliable operation.
  • Reduced maintenance costs due to the actuator's long service life.
  • Simplified machine design due to the actuator's compact size and easy installation.
  • Enhanced productivity by ensuring that machine operations are performed accurately and efficiently.

Additional Details

The 3SE5000-0AW11 actuator is typically used with a compatible Siemens position switch (e.g., 3SE5 series). The steel roller plunger provides a durable and wear-resistant contact point. The actuator is designed to withstand high levels of vibration and shock, making it suitable for demanding industrial applications. This switch is designed for safety applications and has a positive opening operation. This is a normally closed contact that is mechanically opened when the actuator is activated.

You May Also Be Interested in

Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.1023
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Omron
3 X 30 Plastite Screws
Need more? Email Us
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3137

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess