EN
  • EN
  • DE

MWDM1L-100GP-6K1-18M1

Part No MWDM1L-100GP-6K1-18M1
Manufacturer Glenair, Inc.
Catalog D - Sub Cables
Description MICRO D CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Plug, Male Pins
2nd Connector Individual Wire Leads
Type D-Type, Micro-D
Number of Positions 100
Length 1.50' (457.20mm)
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622086-MWDM1L-100GP-6K1-18M1
Ultra Librarian 3D Model Ultra Librarian MWDM1L-100GP-6K1-18M1 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIR 25P 457.2MM / D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Need more? Email Us
ITT Cannon, LLC
MICRO 31C S 6" YEL JACKP NI
Need more? Email Us
Assmann WSW Components
Cable Serial Inter DB9F-DB9F 2M
Need more? Email Us
ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us
Airborn Inc
D-SUB, RCPTL, .050", 3ROW, 51POS
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
HARTING
CABLE ASSY DB09 SHLD BEIGE 2M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess