EN
  • EN
  • DE

CISCO WS-C2960C-8PC-L - Catalyst 2960C Switch 8 FE PoE, 2 x Dual Uplink, Lan Base

Part No CISCO WS-C2960C-8PC-L - Catalyst 2960C Switch 8 FE PoE, 2 x Dual Uplink, Lan Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960C-8PC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388230-CISCO WS-C2960C-8PC-L - Catalyst 2960C Switch 8 FE PoE, 2 x Dual Uplink, Lan Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960C-8PC-L - Catalyst 2960C Switch 8 FE PoE, 2 x Dual Uplink, Lan Base CAD Model

Description

The CISCO WS-C2960C-8PC-L is a compact form-factor switch that belongs to the Cisco Catalyst 2960 Series, designed to deliver reliable and secure network connectivity for branches, conventional office workspaces, and infrastructure networks within industrial environments. This model offers 8 Fast Ethernet ports that provide Power over Ethernet (PoE) capability for connecting and powering network devices such as IP cameras, wireless access points, and IP phones. It also includes two dual-purpose uplinks that support either copper or fiber connection, enhancing the network's flexibility and reach. Running on the LAN Base Cisco IOS software, it includes a suite of features for network security, management, quality of service (QoS), and availability. The 2960C series is characterized by its energy-efficient operation, thanks to the support for Cisco EnergyWise technology, which helps organizations manage their power consumption and reduce energy costs. With its rugged design and enhanced security features, the CISCO WS-C2960C-8PC-L is an excellent choice for organizations needing a durable, efficient, and secure network infrastructure with a smaller footprint.

You May Also Be Interested in

CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess