EN
  • EN
  • DE
  • IT

PTPS92520QDADRQ1

Part No PTPS92520QDADRQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 1.6-A dual synchronous buck LED driver with SPI 32-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.2 mm
Length 11 mm
Number of Pins 32
Thickness 1.15 mm
Width 6.2 mm
Win Source Part Number 1114518-PTPS92520QDADRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS92520QDADRQ1 CAD Model

Description

Introduction

The PTPS92520QDADRQ1 is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), designed to meet the rigorous demands of modern automotive and industrial applications. This highly efficient, dual-channel synchronous step-down converter is a part of TI's extensive portfolio of voltage regulators, offering precision, reliability, and performance.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range, accommodating various battery technologies and ensuring consistent performance across diverse supply conditions.
  • Dual Output Channels: It features two independent output channels that can supply up to 2A each, making it versatile for powering multiple subsystems within an application.
  • High Efficiency: The PTPS92520QDADRQ1 is designed for high efficiency, which helps in reducing power losses and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency of the IC is adjustable, allowing designers to optimize the performance for specific applications and to minimize electromagnetic interference (EMI).
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive heat.

Applications

The versatility of the PTPS92520QDADRQ1 makes it an ideal choice for a wide array of applications. It is particularly well-suited for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body control modules. Additionally, its robustness and high performance make it suitable for industrial applications such as power supplies and automation systems.

Quality and Reliability

As with all Texas Instruments products, the PTPS92520QDADRQ1 is manufactured to the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Furthermore, the device is supported by TI's comprehensive technical documentation and design resources, assisting engineers in integrating the IC into their designs with confidence.

For more information about the PTPS92520QDADRQ1, including datasheets, technical specifications, and design resources, please visit the Texas Instruments website.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $0.8847
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
IBM
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess