EN
  • EN
  • DE
  • IT

MAX1697REUT+T

Part No MAX1697REUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 60MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 60mA
Switching Frequency 6kHz ~ 21kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX1697
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701988-MAX1697REUT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1697REUT+T CAD Model

Description

The MAX1697REUT+T is a high-performance, compact, step-up DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This component is ideal for small, battery-powered devices where efficiency and minimal quiescent current are critical for maximizing battery life.

Key Features

  • High Efficiency: The converter operates with an efficiency that can go up to 92%, ensuring minimal power loss and heat generation during operation.
  • Low Quiescent Current: With a quiescent current of only 25µA, the MAX1697REUT+T is optimized for battery conservation, making it suitable for portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable with external resistors, providing design flexibility for various applications.
  • Small Package: The device comes in a small, 6-pin SOT-23 package, which is perfect for space-constrained applications.
  • Wide Input Voltage Range: The input voltage range of 2.7V to 11V allows for compatibility with a variety of power sources.
  • Integrated Schottky Diode: A built-in synchronous rectifier improves efficiency and eliminates the need for an external diode.

Applications

The MAX1697REUT+T is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Mice and Keyboards
  • Handheld Medical Devices
  • Personal Digital Assistants (PDAs)
  • GPS Receivers

Technical Specifications

Parameter Value Package Type SOT-23 Input Voltage (min) 2.7V Input Voltage (max) 11V Output Voltage (adjustable) Up to 11V (with external resistors) Switching Frequency 500kHz Operating Temperature Range -40°C to +85°C

With its combination of high efficiency, low quiescent current, and adjustable output voltage, the MAX1697REUT+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5671 $51.4026
15+ $7.0295 $105.4425
23+ $6.8098 $156.6254
31+ $6.5901 $204.2931
40+ $6.3705 $254.8200
53+ $5.7114 $302.7042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess