EN
  • EN
  • DE

GT93C56A-2GLI-TR

Part No GT93C56A-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Description EEPROM Serial-I2C 2K-bit 256 x 8/128 x 16 2.5V/3.3V/5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986495-GT93C56A-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT93C56A-2GLI-TR CAD Model

Description

The GT93C56A-2GLI-TR is a 2Kb (256 x 8) Microwire Serial EEPROM manufactured by Giantec. This EEPROM is designed for low-voltage, low-power applications and is commonly used for storing configuration data, serial numbers, calibration constants, and other non-volatile data in a wide range of electronic devices.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players, TVs)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Metering equipment

Features:

  • 2Kb (256 x 8) EEPROM
  • Microwire serial interface
  • Low voltage operation (1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability and endurance (1,000,000 erase/write cycles)
  • Data retention of 100 years
  • RoHS compliant
  • 8-pin SOIC package

Benefits:

  • Non-volatile memory: Retains data even when power is removed.
  • Easy to use: Simple Microwire serial interface simplifies integration with microcontrollers and other digital systems.
  • Low power: Minimizes power consumption, making it suitable for battery-powered devices.
  • High endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Small size: Compact SOIC package saves board space.
  • Write protection: Prevents accidental data corruption.

Technical Specifications:

The GT93C56A-2GLI-TR operates within a voltage range of 1.8V to 5.5V. It features a self-timed write cycle, which eliminates the need for external timing components. The Microwire serial interface consists of three signals: clock (SK), data input (DI), and data output (DO). A chip select (CS) input is also provided to enable communication with the device. The device can be write-protected using the WP pin. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5218 $60.0070
270+ $0.4282 $115.6140
420+ $0.4148 $174.2160
580+ $0.4014 $232.8120
745+ $0.3880 $289.0600
1,000+ $0.3479 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess