EN
  • EN
  • DE

GT4123ACDA

Part No GT4123ACDA
Manufacturer Gennum
Catalog Linear - Analog Multipliers, Dividers
Description ANALOG MULTIPLIER OR DIVIDER  /  Analog Multiplier 2-Quadrant 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Gennum
Package Bulk
Function Analog Multiplier
Number of Bits/Stages 2-Quadrant
Package / Case 8-DIP
Supplier Device Package 8-PDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-GT4123ACDA,GENGNMGT4123ACDA
Standard Package 1
Win Source Part Number 1198031-GT4123ACDA
Ultra Librarian 3D Model Ultra Librarian GT4123ACDA CAD Model

Description

The GT4123ACDA is an analog multiplier IC manufactured by Gennum. It is a 2-quadrant analog multiplier designed for use in a wide range of electronic devices including audio systems, instrumentation, and control circuits.

  • Type: 2-Quadrant Analog Multiplier
  • Package: 8-DIP
  • Supplied: Bulk
  • MSL Level: 3
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess