EN
  • EN
  • DE

UG18DCT

Part No UG18DCT
Manufacturer General Semiconductor
Catalog Electronic Wholesale
Description ULTRAFAST EFFICIENT PLASTIC RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1276981-UG18DCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG18DCT CAD Model

Description

The UG18DCT is a fast recovery rectifier diode manufactured by General Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • High-frequency inverters
  • Polarity protection applications

Features

  • Fast Reverse Recovery Time: Offers quick switching characteristics, reducing power loss and improving efficiency.
  • High Surge Current Capability: Provides robust performance under transient conditions.
  • High Voltage Capability: Suitable for high voltage applications.
  • Low Forward Voltage Drop: Minimizes power dissipation, increasing overall system efficiency.
  • High Reliability: Ensures stable and long-lasting performance.

Benefits

  • Improved Efficiency: Fast recovery time minimizes switching losses, leading to more efficient power conversion.
  • Enhanced System Reliability: High surge current capability protects the diode from damage during transient events.
  • Reduced Heat Dissipation: Low forward voltage drop reduces power dissipation, resulting in cooler operation.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Stable Performance: Provides consistent and reliable performance in demanding applications.

Additional Details

The UG18DCT is typically packaged in a standard DO-27 package for easy mounting and thermal management. The diode's maximum repetitive peak reverse voltage (VRRM) is generally rated at 600V. The forward current (IF) is typically rated at 1.5A. The fast recovery time (trr) is typically less than 200ns. These characteristics make it suitable for a wide range of power electronics applications requiring both high voltage and fast switching performance. Its construction and materials are optimized to offer reliable operation under harsh electrical conditions. It is designed to operate over a wide temperature range, ensuring performance in various environmental conditions. Always refer to the manufacturer's datasheet for specific operating conditions and derating factors.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess