EN
  • EN
  • DE

UG18BCT

Part No UG18BCT
Manufacturer General Semiconductor
Catalog Electronic Wholesale
Description ULTRAFAST EFFICIENT PLASTIC RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1276980-UG18BCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG18BCT CAD Model

Description

The UG18BCT is a rectifier diode manufactured by General Semiconductor (now part of Vishay). It is designed for high-efficiency, fast switching applications in power supplies, inverters, and other power conversion circuits. The device features a low forward voltage drop and a fast reverse recovery time, which minimize power losses and improve overall system performance.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in switching power supplies for efficient power conversion.
  • Inverters: Employed in inverter circuits to rectify AC voltage into DC voltage with fast switching characteristics.
  • DC-DC Converters: Utilized in DC-DC converters for efficient and fast voltage conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.

Features:

  • Fast Reverse Recovery Time: Minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Efficiency: Fast recovery time and low forward voltage drop contribute to high energy efficiency.
  • Reliable Performance: High surge current capability ensures reliable operation in demanding applications.
  • Versatile Application: Suitable for a wide range of high-frequency rectification applications.
  • Compact Design: Allows for compact and lightweight designs.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly design.

The UG18BCT is characterized by its fast reverse recovery time, which minimizes switching losses and improves overall efficiency, particularly in high-frequency applications. Its low forward voltage drop contributes to reduced power dissipation and improved efficiency. The high surge current capability ensures reliable operation under transient conditions. The rectifier is available in a through-hole package for easy mounting and secure connection to the circuit board. It is designed to meet the demands of various electronic applications requiring efficient and fast rectification. Its robust construction and electrical characteristics make it a suitable choice for designs where a high-performance rectifier diode is needed. The UG18BCT from General Semiconductor (Vishay) is a dependable and effective solution for demanding rectification purposes.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess