The MMSZ4712 is a Zener diode manufactured by General Semiconductor. This diode is designed for voltage regulation, overvoltage protection, and voltage clipping applications in various electronic circuits. It maintains a stable voltage level, protecting sensitive components from damage caused by voltage spikes or fluctuations.
Applications
- Voltage Regulation
- Overvoltage Protection
- Voltage Clipping
- Reference Voltage Generation
- Transient Voltage Suppression
Features
- Zener Voltage: Typically 27V
- Power Dissipation: 500 mW
- Surface Mount Package: SOD-123
- Tight Tolerance on Zener Voltage
- Low Reverse Leakage Current
- Pb-Free Package
Benefits
- Stable Voltage Regulation: Maintains a consistent voltage output, preventing voltage fluctuations from affecting sensitive components.
- Effective Overvoltage Protection: Safeguards circuits from damage caused by excessive voltage.
- Compact Design: The SOD-123 package is ideal for applications where board space is limited.
- Reliable Performance: Designed for long-term stability and consistent operation.
Additional Details
The MMSZ4712 features a nominal Zener voltage of 27V. The SOD-123 package offers a small footprint for space-saving designs. It has a power dissipation rating of 500mW. The low reverse leakage current minimizes power loss. This diode is commonly used in electronic devices where stable voltage references or overvoltage protection is essential. This diode's robustness makes it suitable for transient voltage suppression ensuring the reliability of the electronic systems in which it is implemented. It is typically found in power supplies, telecommunications equipment, and various consumer electronics.